Vishay Intertechnology, Inc. RES 8.76K OHM 1/5W 0.1% 1005 M55342H03B8B76RWS

Description
RES 8.76Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 8.76Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/5W 0.1% 1005 - M55342H03B8B76RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/5W 0.1% 1005
M55342H03B8B76RWS
RES 8.76K OHM 1/5W 0.1% 1005 M55342H03B8B76RWS
RES 8.76Kohm 1/5W 0.1% 1005

RES 8.76Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B8B76RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B8B76RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B8B76RWS-ND
8.76 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

8.76 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H03B8B76RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B8B76RWS
Chip Resistor - Surface Mount M55342H03B8B76RWS
RES SMD 8.76K OHM 0.1% 1/5W 1005

RES SMD 8.76K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H03B8B76RWS 764-M55342H03B8B76RWS-ND M55342H03B8B76RWS
Product Name RES 8.76K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 8760 ohms 8760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details