Vishay Intertechnology, Inc. RES 8.65K OHM 1/5W 0.1% 1005 M55342H03B8B65RTS

Description
RES 8.65Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 8.65Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.65K OHM 1/5W 0.1% 1005 - M55342H03B8B65RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.65K OHM 1/5W 0.1% 1005
M55342H03B8B65RTS
RES 8.65K OHM 1/5W 0.1% 1005 M55342H03B8B65RTS
RES 8.65Kohm 1/5W 0.1% 1005

RES 8.65Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B8B65RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B8B65RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B8B65RTSTR-ND
8.65 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

8.65 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B8B65RTS 764-M55342H03B8B65RTSTR-ND
Product Name RES 8.65K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 8650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details