RES 82Kohm 1/5W 5% 1005
82 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342H03B82K0RT5 | 764-M55342H03B82K0RT5TR-ND |
| Product Name | RES 82K OHM 1/5W 5% 1005 | Chip Resistor - Surface Mount |
| Resistance Range | 82000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 0.2000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |