Vishay Intertechnology, Inc. RES 81.6K OHM 1/5W 0.1% 1005 M55342H03B81B6RTS

Description
RES 81.6Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 81.6Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6K OHM 1/5W 0.1% 1005 - M55342H03B81B6RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1/5W 0.1% 1005
M55342H03B81B6RTS
RES 81.6K OHM 1/5W 0.1% 1005 M55342H03B81B6RTS
RES 81.6Kohm 1/5W 0.1% 1005

RES 81.6Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B81B6RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B81B6RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B81B6RTSTR-ND
81.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

81.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B81B6RTS 764-M55342H03B81B6RTSTR-ND
Product Name RES 81.6K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 81600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers