RES 7.5Kohm 1/5W 1% 1005
7.5 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342H03B7E50PWS | 764-M55342H03B7E50PWS-ND |
| Product Name | RES 7.5K OHM 1/5W 1% 1005 | Chip Resistor - Surface Mount |
| Resistance Range | 7500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 0.2000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |