Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B78B7RT0

Description
78.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B78B7RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B78B7RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H03B78B7RT0TR-ND
78.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

78.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 78.7K OHM 1/5W 0.1% 1005 - M55342H03B78B7RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/5W 0.1% 1005
M55342H03B78B7RT0
RES 78.7K OHM 1/5W 0.1% 1005 M55342H03B78B7RT0
RES 78.7Kohm 1/5W 0.1% 1005

RES 78.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342H03B78B7RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B78B7RT0
Chip Resistor - Surface Mount M55342H03B78B7RT0
RES SMD 78.7K OHM 0.1% 1/5W 1005

RES SMD 78.7K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H03B78B7RT0TR-ND M55342H03B78B7RT0 M55342H03B78B7RT0
Product Name Chip Resistor - Surface Mount RES 78.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers