Vishay Intertechnology, Inc. RES 75 OHM 1/5W 1% 1005 M55342H03B75D0RWS

Description
RES 75ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 75ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/5W 1% 1005 - M55342H03B75D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/5W 1% 1005
M55342H03B75D0RWS
RES 75 OHM 1/5W 1% 1005 M55342H03B75D0RWS
RES 75ohm 1/5W 1% 1005

RES 75ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B75D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B75D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B75D0RWS-ND
75 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

75 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,75Ohms,40Wv,1+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay - 50M7901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,75Ohms,40Wv,1+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay
50M7901
Resistor,thin Film,75Ohms,40Wv,1+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay 50M7901
Resistor,Thin Film,75Ohms,40WV,1+/ -% Tol,-50,50ppm-TC,110 5-Case

Resistor,Thin Film,75Ohms,40WV,1+/-% Tol,-50,50ppm-TC,1105-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H03B75D0RWS 764-M55342H03B75D0RWS-ND 50M7901
Product Name RES 75 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount Resistor,thin Film,75Ohms,40Wv,1+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details