Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B6B19RWS

Description
6.19 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B6B19RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B6B19RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B6B19RWS-ND
6.19 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.19 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 6.19K OHM 1/5W 0.1% 1005 - M55342H03B6B19RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/5W 0.1% 1005
M55342H03B6B19RWS
RES 6.19K OHM 1/5W 0.1% 1005 M55342H03B6B19RWS
RES 6.19Kohm 1/5W 0.1% 1005

RES 6.19Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H03B6B19RWS-ND M55342H03B6B19RWS
Product Name Chip Resistor - Surface Mount RES 6.19K OHM 1/5W 0.1% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details