Vishay Intertechnology, Inc. RES 681 OHM 1/5W 1% 1005 M55342H03B681DRWS

Description
RES 681ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 681ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/5W 1% 1005 - M55342H03B681DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/5W 1% 1005
M55342H03B681DRWS
RES 681 OHM 1/5W 1% 1005 M55342H03B681DRWS
RES 681ohm 1/5W 1% 1005

RES 681ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B681DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B681DRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B681DRWS-ND
681 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

681 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B681DRWS 764-M55342H03B681DRWS-ND
Product Name RES 681 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers