Vishay Intertechnology, Inc. RES 680 OHM 1/5W 5% 1005 M55342H03B680JRWS

Description
RES 680ohm 1/5W 5% 1005
Request a Quote Datasheet
Description
RES 680ohm 1/5W 5% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/5W 5% 1005 - M55342H03B680JRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/5W 5% 1005
M55342H03B680JRWS
RES 680 OHM 1/5W 5% 1005 M55342H03B680JRWS
RES 680ohm 1/5W 5% 1005

RES 680ohm 1/5W 5% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B680JRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B680JRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B680JRWS-ND
680 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

680 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B680JRWS 764-M55342H03B680JRWS-ND
Product Name RES 680 OHM 1/5W 5% 1005 Chip Resistor - Surface Mount
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details