VISHAY INTERTECHNOLOGY, INC.
M55342H03B665DRTS -- RES 665 OHM 1/5W 1% 1005
Vishay Intertechnology, Inc.
RES 665 OHM 1/5W 1% 1005
M55342H03B665DRTS
Description
RES 665ohm 1/5W 1% 1005
Request a Quote
Email Supplier
Description
RES 665ohm 1/5W 1% 1005
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342H03B665DRTS |
|
Product Name
|
RES 665 OHM 1/5W 1% 1005 |
|
Resistance Range
|
665 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7150 ohms
View Details
2 suppliers