Vishay Intertechnology, Inc. RES 60.4 OHM 1/5W 1% 1005 M55342H03B60D4RWS

Description
RES 60.4ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 60.4ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/5W 1% 1005 - M55342H03B60D4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/5W 1% 1005
M55342H03B60D4RWS
RES 60.4 OHM 1/5W 1% 1005 M55342H03B60D4RWS
RES 60.4ohm 1/5W 1% 1005

RES 60.4ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B60D4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B60D4RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B60D4RWS-ND
60.4 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

60.4 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B60D4RWS 764-M55342H03B60D4RWS-ND
Product Name RES 60.4 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details