Vishay Intertechnology, Inc. RES 5.49K OHM 1/5W 1% 1005 M55342H03B5E49RTS

Description
RES 5.49Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 5.49Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/5W 1% 1005 - M55342H03B5E49RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/5W 1% 1005
M55342H03B5E49RTS
RES 5.49K OHM 1/5W 1% 1005 M55342H03B5E49RTS
RES 5.49Kohm 1/5W 1% 1005

RES 5.49Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B5E49RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B5E49RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B5E49RTSTR-ND
5.49 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.49 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B5E49RTS 764-M55342H03B5E49RTSTR-ND
Product Name RES 5.49K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers