Vishay Intertechnology, Inc. RES 5.23K OHM 1/5W 0.1% 1005 M55342H03B5B23RTS

Description
RES 5.23Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 5.23Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/5W 0.1% 1005 - M55342H03B5B23RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/5W 0.1% 1005
M55342H03B5B23RTS
RES 5.23K OHM 1/5W 0.1% 1005 M55342H03B5B23RTS
RES 5.23Kohm 1/5W 0.1% 1005

RES 5.23Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B5B23RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B5B23RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B5B23RTSTR-ND
5.23 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.23 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B5B23RTS 764-M55342H03B5B23RTSTR-ND
Product Name RES 5.23K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details