Vishay Intertechnology, Inc. RES 5.11K OHM 1/5W 0.1% 1005 M55342H03B5B11RT5

Description
RES 5.11Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 5.11Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/5W 0.1% 1005 - M55342H03B5B11RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/5W 0.1% 1005
M55342H03B5B11RT5
RES 5.11K OHM 1/5W 0.1% 1005 M55342H03B5B11RT5
RES 5.11Kohm 1/5W 0.1% 1005

RES 5.11Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B5B11RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B5B11RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B5B11RT5TR-ND
5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B5B11RT5 764-M55342H03B5B11RT5TR-ND
Product Name RES 5.11K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1622825-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details