Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B56B2RTS

Description
56.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B56B2RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B56B2RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B56B2RTSTR-ND
56.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

56.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 56.2K OHM 1/5W 0.1% 1005 - M55342H03B56B2RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/5W 0.1% 1005
M55342H03B56B2RTS
RES 56.2K OHM 1/5W 0.1% 1005 M55342H03B56B2RTS
RES 56.2Kohm 1/5W 0.1% 1005

RES 56.2Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H03B56B2RTSTR-ND M55342H03B56B2RTS
Product Name Chip Resistor - Surface Mount RES 56.2K OHM 1/5W 0.1% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers