Vishay Intertechnology, Inc. RES 52.3K OHM 1/5W 0.1% 1005 M55342H03B52B3RT5

Description
RES 52.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 52.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/5W 0.1% 1005 - M55342H03B52B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/5W 0.1% 1005
M55342H03B52B3RT5
RES 52.3K OHM 1/5W 0.1% 1005 M55342H03B52B3RT5
RES 52.3Kohm 1/5W 0.1% 1005

RES 52.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B52B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B52B3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B52B3RT5TR-ND
52.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

52.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B52B3RT5 764-M55342H03B52B3RT5TR-ND
Product Name RES 52.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details