Vishay Intertechnology, Inc. RES 51.1K OHM 1/5W 1% 1005 M55342H03B51E1PT3

Description
RES 51.1Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 51.1Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/5W 1% 1005 - M55342H03B51E1PT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/5W 1% 1005
M55342H03B51E1PT3
RES 51.1K OHM 1/5W 1% 1005 M55342H03B51E1PT3
RES 51.1Kohm 1/5W 1% 1005

RES 51.1Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B51E1PT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B51E1PT3TR-ND
Chip Resistor - Surface Mount 764-M55342H03B51E1PT3TR-ND
51.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

51.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B51E1PT3 764-M55342H03B51E1PT3TR-ND
Product Name RES 51.1K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details