Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B4H70RTS

Description
4.7 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B4H70RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B4H70RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B4H70RTSTR-ND
4.7 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.7 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.7K OHM 1/5W 2% 1005 - M55342H03B4H70RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/5W 2% 1005
M55342H03B4H70RTS
RES 4.7K OHM 1/5W 2% 1005 M55342H03B4H70RTS
RES 4.7Kohm 1/5W 2% 1005

RES 4.7Kohm 1/5W 2% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H03B4H70RTSTR-ND M55342H03B4H70RTS
Product Name Chip Resistor - Surface Mount RES 4.7K OHM 1/5W 2% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details