Vishay Intertechnology, Inc. RES 45.3K OHM 1/5W 0.1% 1005 M55342H03B45B3RTS

Description
RES 45.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 45.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/5W 0.1% 1005 - M55342H03B45B3RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/5W 0.1% 1005
M55342H03B45B3RTS
RES 45.3K OHM 1/5W 0.1% 1005 M55342H03B45B3RTS
RES 45.3Kohm 1/5W 0.1% 1005

RES 45.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B45B3RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B45B3RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B45B3RTSTR-ND
45.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

45.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B45B3RTS 764-M55342H03B45B3RTSTR-ND
Product Name RES 45.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details