Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B43B2RWS

Description
43.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
43.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B43B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B43B2RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B43B2RWS-ND
43.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

43.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 43.2K OHM 1/5W 0.1% 1005 - M55342H03B43B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/5W 0.1% 1005
M55342H03B43B2RWS
RES 43.2K OHM 1/5W 0.1% 1005 M55342H03B43B2RWS
RES 43.2Kohm 1/5W 0.1% 1005

RES 43.2Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H03B43B2RWS-ND M55342H03B43B2RWS
Product Name Chip Resistor - Surface Mount RES 43.2K OHM 1/5W 0.1% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details