Vishay Intertechnology, Inc. RES 42.2K OHM 1/5W 1% 1005 M55342H03B42E2RWS

Description
RES 42.2Kohm 1/5W 1% 1005
Request a Quote
Description
RES 42.2Kohm 1/5W 1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/5W 1% 1005 - M55342H03B42E2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/5W 1% 1005
M55342H03B42E2RWS
RES 42.2K OHM 1/5W 1% 1005 M55342H03B42E2RWS
RES 42.2Kohm 1/5W 1% 1005

RES 42.2Kohm 1/5W 1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H03B42E2RWS
Product Name RES 42.2K OHM 1/5W 1% 1005
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details