Vishay Intertechnology, Inc. RES 3.3K OHM 1/5W 2% 1005 M55342H03B3H30RTS

Description
RES 3.3Kohm 1/5W 2% 1005
Request a Quote Datasheet
Description
RES 3.3Kohm 1/5W 2% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/5W 2% 1005 - M55342H03B3H30RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/5W 2% 1005
M55342H03B3H30RTS
RES 3.3K OHM 1/5W 2% 1005 M55342H03B3H30RTS
RES 3.3Kohm 1/5W 2% 1005

RES 3.3Kohm 1/5W 2% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B3H30RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B3H30RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B3H30RTSTR-ND
3.3 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.3 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B3H30RTS 764-M55342H03B3H30RTSTR-ND
Product Name RES 3.3K OHM 1/5W 2% 1005 Chip Resistor - Surface Mount
Resistance Range 3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers