Vishay Intertechnology, Inc. RES 3.48K OHM 1/5W 1% 1005 M55342H03B3E48RTS

Description
RES 3.48Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 3.48Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/5W 1% 1005 - M55342H03B3E48RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/5W 1% 1005
M55342H03B3E48RTS
RES 3.48K OHM 1/5W 1% 1005 M55342H03B3E48RTS
RES 3.48Kohm 1/5W 1% 1005

RES 3.48Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B3E48RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B3E48RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B3E48RTSTR-ND
3.48 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.48 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B3E48RTS 764-M55342H03B3E48RTSTR-ND
Product Name RES 3.48K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details