Vishay Intertechnology, Inc. RES 3.16K OHM 1/5W 1% 1005 M55342H03B3E16RWS

Description
RES 3.16Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 3.16Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/5W 1% 1005 - M55342H03B3E16RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/5W 1% 1005
M55342H03B3E16RWS
RES 3.16K OHM 1/5W 1% 1005 M55342H03B3E16RWS
RES 3.16Kohm 1/5W 1% 1005

RES 3.16Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B3E16RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B3E16RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B3E16RWS-ND
3.16 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.16 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B3E16RWS 764-M55342H03B3E16RWS-ND
Product Name RES 3.16K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details