VISHAY INTERTECHNOLOGY, INC.
M55342H03B392EPT3 -- RES 392K OHM 1/5W 1% 1005
Vishay Intertechnology, Inc.
RES 392K OHM 1/5W 1% 1005
M55342H03B392EPT3
Description
RES 392Kohm 1/5W 1% 1005
Request a Quote
Email Supplier
Description
RES 392Kohm 1/5W 1% 1005
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342H03B392EPT3 |
|
Product Name
|
RES 392K OHM 1/5W 1% 1005 |
|
Resistance Range
|
392000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.21 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers