Vishay Intertechnology, Inc. RES 390 OHM 1/5W 5% 1005 M55342H03B390JRT5

Description
RES 390ohm 1/5W 5% 1005
Request a Quote Datasheet
Description
RES 390ohm 1/5W 5% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/5W 5% 1005 - M55342H03B390JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/5W 5% 1005
M55342H03B390JRT5
RES 390 OHM 1/5W 5% 1005 M55342H03B390JRT5
RES 390ohm 1/5W 5% 1005

RES 390ohm 1/5W 5% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B390JRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B390JRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B390JRT5TR-ND
390 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

390 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B390JRT5 764-M55342H03B390JRT5TR-ND
Product Name RES 390 OHM 1/5W 5% 1005 Chip Resistor - Surface Mount
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers