Vishay Intertechnology, Inc. RES 38.3K OHM 1/5W 1% 1005 M55342H03B38E3RWS

Description
RES 38.3Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 38.3Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/5W 1% 1005 - M55342H03B38E3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/5W 1% 1005
M55342H03B38E3RWS
RES 38.3K OHM 1/5W 1% 1005 M55342H03B38E3RWS
RES 38.3Kohm 1/5W 1% 1005

RES 38.3Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B38E3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B38E3RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B38E3RWS-ND
38.3 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

38.3 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B38E3RWS 764-M55342H03B38E3RWS-ND
Product Name RES 38.3K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD685GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details