Vishay Intertechnology, Inc. RES 38.3K OHM 1/5W 1% 1005 M55342H03B38E3RTS

Description
RES 38.3Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 38.3Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/5W 1% 1005 - M55342H03B38E3RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/5W 1% 1005
M55342H03B38E3RTS
RES 38.3K OHM 1/5W 1% 1005 M55342H03B38E3RTS
RES 38.3Kohm 1/5W 1% 1005

RES 38.3Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B38E3RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B38E3RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B38E3RTSTR-ND
38.3 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

38.3 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B38E3RTS 764-M55342H03B38E3RTSTR-ND
Product Name RES 38.3K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details