Vishay Intertechnology, Inc. RES 332K OHM 1/5W 0.1% 1005 M55342H03B332BRWS

Description
RES 332Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 332Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/5W 0.1% 1005 - M55342H03B332BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/5W 0.1% 1005
M55342H03B332BRWS
RES 332K OHM 1/5W 0.1% 1005 M55342H03B332BRWS
RES 332Kohm 1/5W 0.1% 1005

RES 332Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B332BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B332BRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B332BRWS-ND
332 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

332 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B332BRWS 764-M55342H03B332BRWS-ND
Product Name RES 332K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details