Vishay Intertechnology, Inc. RES 316 OHM 1/5W 1% 1005 M55342H03B316DRWS

Description
RES 316ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 316ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/5W 1% 1005 - M55342H03B316DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/5W 1% 1005
M55342H03B316DRWS
RES 316 OHM 1/5W 1% 1005 M55342H03B316DRWS
RES 316ohm 1/5W 1% 1005

RES 316ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B316DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B316DRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B316DRWS-ND
316 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

316 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B316DRWS 764-M55342H03B316DRWS-ND
Product Name RES 316 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details