Vishay Intertechnology, Inc. RES 312K OHM 1/5W 1% 1005 M55342H03B312ERWS

Description
RES 312Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 312Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312K OHM 1/5W 1% 1005 - M55342H03B312ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312K OHM 1/5W 1% 1005
M55342H03B312ERWS
RES 312K OHM 1/5W 1% 1005 M55342H03B312ERWS
RES 312Kohm 1/5W 1% 1005

RES 312Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B312ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B312ERWS-ND
Chip Resistor - Surface Mount 764-M55342H03B312ERWS-ND
312 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

312 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B312ERWS 764-M55342H03B312ERWS-ND
Product Name RES 312K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 312000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176761-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details