Vishay Intertechnology, Inc. RES 30.1K OHM 1/5W 1% 1005 M55342H03B30E1RWS

Description
RES 30.1Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 30.1Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/5W 1% 1005 - M55342H03B30E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/5W 1% 1005
M55342H03B30E1RWS
RES 30.1K OHM 1/5W 1% 1005 M55342H03B30E1RWS
RES 30.1Kohm 1/5W 1% 1005

RES 30.1Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B30E1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B30E1RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B30E1RWS-ND
30.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

30.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B30E1RWS 764-M55342H03B30E1RWS-ND
Product Name RES 30.1K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers