Vishay Intertechnology, Inc. RES 2.87K OHM 1/5W 1% 1005 M55342H03B2E87RWS

Description
RES 2.87Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 2.87Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/5W 1% 1005 - M55342H03B2E87RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/5W 1% 1005
M55342H03B2E87RWS
RES 2.87K OHM 1/5W 1% 1005 M55342H03B2E87RWS
RES 2.87Kohm 1/5W 1% 1005

RES 2.87Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B2E87RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B2E87RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B2E87RWS-ND
2.87 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.87 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B2E87RWS 764-M55342H03B2E87RWS-ND
Product Name RES 2.87K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details