Vishay Intertechnology, Inc. RES 2.61K OHM 1/5W 1% 1005 M55342H03B2E61RT5

Description
RES 2.61Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 2.61Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/5W 1% 1005 - M55342H03B2E61RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/5W 1% 1005
M55342H03B2E61RT5
RES 2.61K OHM 1/5W 1% 1005 M55342H03B2E61RT5
RES 2.61Kohm 1/5W 1% 1005

RES 2.61Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B2E61RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B2E61RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B2E61RT5TR-ND
2.61 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.61 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B2E61RT5 764-M55342H03B2E61RT5TR-ND
Product Name RES 2.61K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details