Vishay Intertechnology, Inc. RES 2.49K OHM 1/5W 1% 1005 M55342H03B2E49RTS

Description
RES 2.49Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 2.49Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/5W 1% 1005 - M55342H03B2E49RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/5W 1% 1005
M55342H03B2E49RTS
RES 2.49K OHM 1/5W 1% 1005 M55342H03B2E49RTS
RES 2.49Kohm 1/5W 1% 1005

RES 2.49Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B2E49RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B2E49RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B2E49RTSTR-ND
2.49 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.49 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B2E49RTS 764-M55342H03B2E49RTSTR-ND
Product Name RES 2.49K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details