Vishay Intertechnology, Inc. RES 2.26K OHM 1/5W 1% 1005 M55342H03B2E26RWS

Description
RES 2.26Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 2.26Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/5W 1% 1005 - M55342H03B2E26RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/5W 1% 1005
M55342H03B2E26RWS
RES 2.26K OHM 1/5W 1% 1005 M55342H03B2E26RWS
RES 2.26Kohm 1/5W 1% 1005

RES 2.26Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B2E26RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B2E26RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B2E26RWS-ND
2.26 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.26 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B2E26RWS 764-M55342H03B2E26RWS-ND
Product Name RES 2.26K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details