Vishay Intertechnology, Inc. Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R M55342H03B2B21RT1

Description
Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R - M55342H03B2B21RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R
M55342H03B2B21RT1
Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R M55342H03B2B21RT1
Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B2B21RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B2B21RT1TR-ND
Chip Resistor - Surface Mount 764-M55342H03B2B21RT1TR-ND
2.21 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.21 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B2B21RT1 764-M55342H03B2B21RT1TR-ND
Product Name Res Thin Film 1005 2.21K Ohm 0.1% 1/5W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details