Vishay Intertechnology, Inc. RES 2.18K OHM 1/5W 0.1% 1005 M55342H03B2B18RWS

Description
RES 2.18Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 2.18Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.18K OHM 1/5W 0.1% 1005 - M55342H03B2B18RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.18K OHM 1/5W 0.1% 1005
M55342H03B2B18RWS
RES 2.18K OHM 1/5W 0.1% 1005 M55342H03B2B18RWS
RES 2.18Kohm 1/5W 0.1% 1005

RES 2.18Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B2B18RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B2B18RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B2B18RWS-ND
2.18 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.18 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B2B18RWS 764-M55342H03B2B18RWS-ND
Product Name RES 2.18K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 2180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details