Vishay Intertechnology, Inc. RES 29.8K OHM 1/5W 0.1% 1005 M55342H03B29B8RTS

Description
RES 29.8Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 29.8Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8K OHM 1/5W 0.1% 1005 - M55342H03B29B8RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8K OHM 1/5W 0.1% 1005
M55342H03B29B8RTS
RES 29.8K OHM 1/5W 0.1% 1005 M55342H03B29B8RTS
RES 29.8Kohm 1/5W 0.1% 1005

RES 29.8Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B29B8RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B29B8RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B29B8RTSTR-ND
29.8 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

29.8 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B29B8RTS 764-M55342H03B29B8RTSTR-ND
Product Name RES 29.8K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 29800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details