Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B280ARWS

Description
280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B280ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B280ARWS-ND
Chip Resistor - Surface Mount 764-M55342H03B280ARWS-ND
280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 280 OHM 1/5W 0.1% 1005 - M55342H03B280ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/5W 0.1% 1005
M55342H03B280ARWS
RES 280 OHM 1/5W 0.1% 1005 M55342H03B280ARWS
RES 280ohm 1/5W 0.1% 1005

RES 280ohm 1/5W 0.1% 1005

Supplier's Site
Resistor,thin Film,280Ohms,40Wv,.1+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay - 50M7890 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,280Ohms,40Wv,.1+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay
50M7890
Resistor,thin Film,280Ohms,40Wv,.1+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay 50M7890
Resistor,Thin Film,280Ohms,40WV,.1 +/-% Tol,-50,50ppm-TC,110 5-Case

Resistor,Thin Film,280Ohms,40WV,.1+/-% Tol,-50,50ppm-TC,1105-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342H03B280ARWS-ND M55342H03B280ARWS 50M7890
Product Name Chip Resistor - Surface Mount RES 280 OHM 1/5W 0.1% 1005 Resistor,thin Film,280Ohms,40Wv,.1+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details