Vishay Intertechnology, Inc. RES 280 OHM 1/5W 0.1% 1005 M55342H03B280ARTS

Description
RES 280ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 280ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/5W 0.1% 1005 - M55342H03B280ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/5W 0.1% 1005
M55342H03B280ARTS
RES 280 OHM 1/5W 0.1% 1005 M55342H03B280ARTS
RES 280ohm 1/5W 0.1% 1005

RES 280ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B280ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B280ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B280ARTSTR-ND
280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B280ARTS 764-M55342H03B280ARTSTR-ND
Product Name RES 280 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details