Vishay Intertechnology, Inc. RES 27.4K OHM 1/5W 1% 1005 M55342H03B27E4RWS

Description
RES 27.4Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 27.4Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/5W 1% 1005 - M55342H03B27E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/5W 1% 1005
M55342H03B27E4RWS
RES 27.4K OHM 1/5W 1% 1005 M55342H03B27E4RWS
RES 27.4Kohm 1/5W 1% 1005

RES 27.4Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B27E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B27E4RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B27E4RWS-ND
27.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

27.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B27E4RWS 764-M55342H03B27E4RWS-ND
Product Name RES 27.4K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details