Vishay Intertechnology, Inc. RES 270 OHM 1/5W 5% 1005 M55342H03B270JRWS

Description
RES 270ohm 1/5W 5% 1005
Request a Quote Datasheet
Description
RES 270ohm 1/5W 5% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/5W 5% 1005 - M55342H03B270JRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/5W 5% 1005
M55342H03B270JRWS
RES 270 OHM 1/5W 5% 1005 M55342H03B270JRWS
RES 270ohm 1/5W 5% 1005

RES 270ohm 1/5W 5% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B270JRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B270JRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B270JRWS-ND
270 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

270 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,270Ohms,40Wv,5+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay - 51M0791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,270Ohms,40Wv,5+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay
51M0791
Resistor,thin Film,270Ohms,40Wv,5+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay 51M0791
Resistor,Thin Film,270Ohms,40WV,5+ /-% Tol,-50,50ppm-TC,110 5-Case

Resistor,Thin Film,270Ohms,40WV,5+/-% Tol,-50,50ppm-TC,1105-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H03B270JRWS 764-M55342H03B270JRWS-ND 51M0791
Product Name RES 270 OHM 1/5W 5% 1005 Chip Resistor - Surface Mount Resistor,thin Film,270Ohms,40Wv,5+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details