Vishay Intertechnology, Inc. RES 249 OHM 1/5W 1% 1005 M55342H03B249DRWS

Description
RES 249ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 249ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/5W 1% 1005 - M55342H03B249DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/5W 1% 1005
M55342H03B249DRWS
RES 249 OHM 1/5W 1% 1005 M55342H03B249DRWS
RES 249ohm 1/5W 1% 1005

RES 249ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B249DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B249DRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B249DRWS-ND
249 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

249 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B249DRWS 764-M55342H03B249DRWS-ND
Product Name RES 249 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details