Vishay Intertechnology, Inc. RES 23.4K OHM 1/5W 0.1% 1005 M55342H03B23B4RWS

Description
RES 23.4Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 23.4Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.4K OHM 1/5W 0.1% 1005 - M55342H03B23B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/5W 0.1% 1005
M55342H03B23B4RWS
RES 23.4K OHM 1/5W 0.1% 1005 M55342H03B23B4RWS
RES 23.4Kohm 1/5W 0.1% 1005

RES 23.4Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B23B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B23B4RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B23B4RWS-ND
23.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

23.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B23B4RWS 764-M55342H03B23B4RWS-ND
Product Name RES 23.4K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 23400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details