Vishay Intertechnology, Inc. RES 22.1 OHM 1/5W 1% 1005 M55342H03B22D1RWS

Description
RES 22.1ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 22.1ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/5W 1% 1005 - M55342H03B22D1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/5W 1% 1005
M55342H03B22D1RWS
RES 22.1 OHM 1/5W 1% 1005 M55342H03B22D1RWS
RES 22.1ohm 1/5W 1% 1005

RES 22.1ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B22D1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B22D1RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B22D1RWS-ND
22.1 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.1 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B22D1RWS 764-M55342H03B22D1RWS-ND
Product Name RES 22.1 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers