Vishay Intertechnology, Inc. RES 226K OHM 1/5W 0.1% 1005 M55342H03B226BRT5

Description
RES 226Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 226Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/5W 0.1% 1005 - M55342H03B226BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/5W 0.1% 1005
M55342H03B226BRT5
RES 226K OHM 1/5W 0.1% 1005 M55342H03B226BRT5
RES 226Kohm 1/5W 0.1% 1005

RES 226Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B226BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B226BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B226BRT5TR-ND
226 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

226 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B226BRT5 764-M55342H03B226BRT5TR-ND
Product Name RES 226K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers