Vishay Intertechnology, Inc. RES 221 OHM 1/5W 0.1% 1005 M55342H03B221ARWS

Description
RES 221ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 221ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/5W 0.1% 1005 - M55342H03B221ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/5W 0.1% 1005
M55342H03B221ARWS
RES 221 OHM 1/5W 0.1% 1005 M55342H03B221ARWS
RES 221ohm 1/5W 0.1% 1005

RES 221ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B221ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B221ARWS-ND
Chip Resistor - Surface Mount 764-M55342H03B221ARWS-ND
221 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

221 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B221ARWS 764-M55342H03B221ARWS-ND
Product Name RES 221 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details