Vishay Intertechnology, Inc. RES 220K OHM 1/5W 1% 1005 M55342H03B220ERWS

Description
RES 220Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 220Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/5W 1% 1005 - M55342H03B220ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/5W 1% 1005
M55342H03B220ERWS
RES 220K OHM 1/5W 1% 1005 M55342H03B220ERWS
RES 220Kohm 1/5W 1% 1005

RES 220Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B220ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B220ERWS-ND
Chip Resistor - Surface Mount 764-M55342H03B220ERWS-ND
220 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

220 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B220ERWS 764-M55342H03B220ERWS-ND
Product Name RES 220K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 220000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details